Vishay Precision Group Rcwpm-550 16.5K 1% K M55342K02B16E5R Tsl Vishay M55342K02B16E5RWL

Description
RCWPM-550 16.5K 1% K M55342K02B16E5R TSL
Description
RCWPM-550 16.5K 1% K M55342K02B16E5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 16.5K 1% K M55342K02B16E5R Tsl Vishay - 20P0301 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 16.5K 1% K M55342K02B16E5R Tsl Vishay
20P0301
Rcwpm-550 16.5K 1% K M55342K02B16E5R Tsl Vishay 20P0301
RCWPM-550 16.5K 1% K M55342K02B16E5R TSL

RCWPM-550 16.5K 1% K M55342K02B16E5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0301
Product Name Rcwpm-550 16.5K 1% K M55342K02B16E5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers