Vishay Precision Group Rcwpm-550 165 1% K M55342K02B165Dr Tsl Vishay M55342K02B165DRWL

Description
RCWPM-550 165 1% K M55342K02B165DR TSL
Description
RCWPM-550 165 1% K M55342K02B165DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 165 1% K M55342K02B165Dr Tsl Vishay - 20P0343 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 165 1% K M55342K02B165Dr Tsl Vishay
20P0343
Rcwpm-550 165 1% K M55342K02B165Dr Tsl Vishay 20P0343
RCWPM-550 165 1% K M55342K02B165DR TSL

RCWPM-550 165 1% K M55342K02B165DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0343
Product Name Rcwpm-550 165 1% K M55342K02B165Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details