Vishay Precision Group Rcwpm-550 162K 1% K M55342K02B162Es Rsl Vishay M55342K02B162ESUL

Description
RCWPM-550 162K 1% K M55342K02B162ES RSL
Description
RCWPM-550 162K 1% K M55342K02B162ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 162K 1% K M55342K02B162Es Rsl Vishay - 20P0338 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 162K 1% K M55342K02B162Es Rsl Vishay
20P0338
Rcwpm-550 162K 1% K M55342K02B162Es Rsl Vishay 20P0338
RCWPM-550 162K 1% K M55342K02B162ES RSL

RCWPM-550 162K 1% K M55342K02B162ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0338
Product Name Rcwpm-550 162K 1% K M55342K02B162Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers