Vishay Intertechnology, Inc. RES 158 OHM 1/8W 0.1% 0505 M55342K02B158ARWS

Description
RES 158ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 158ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/8W 0.1% 0505 - M55342K02B158ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/8W 0.1% 0505
M55342K02B158ARWS
RES 158 OHM 1/8W 0.1% 0505 M55342K02B158ARWS
RES 158ohm 1/8W 0.1% 0505

RES 158ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B158ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B158ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B158ARWS-ND
158 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

158 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B158ARWS 764-M55342K02B158ARWS-ND
Product Name RES 158 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 158 ohms 158 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1074FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details