Vishay Intertechnology, Inc. RES 157 OHM 1/8W 0.1% 0505 M55342K02B157ARWS

Description
RES 157ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 157ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 157 OHM 1/8W 0.1% 0505 - M55342K02B157ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 157 OHM 1/8W 0.1% 0505
M55342K02B157ARWS
RES 157 OHM 1/8W 0.1% 0505 M55342K02B157ARWS
RES 157ohm 1/8W 0.1% 0505

RES 157ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B157ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B157ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B157ARWS-ND
157 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

157 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B157ARWS 764-M55342K02B157ARWS-ND
Product Name RES 157 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 157 ohms 157 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details