Vishay Intertechnology, Inc. RES 156 OHM 1/8W 0.1% 0505 M55342K02B156ARWS

Description
RES 156ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 156ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156 OHM 1/8W 0.1% 0505 - M55342K02B156ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156 OHM 1/8W 0.1% 0505
M55342K02B156ARWS
RES 156 OHM 1/8W 0.1% 0505 M55342K02B156ARWS
RES 156ohm 1/8W 0.1% 0505

RES 156ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B156ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B156ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B156ARWS-ND
156 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

156 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B156ARWS 764-M55342K02B156ARWS-ND
Product Name RES 156 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 156 ohms 156 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details