Vishay Intertechnology, Inc. RES 154 OHM 1/8W 0.1% 0505 M55342K02B154ART5

Description
RES 154ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 154ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/8W 0.1% 0505 - M55342K02B154ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/8W 0.1% 0505
M55342K02B154ART5
RES 154 OHM 1/8W 0.1% 0505 M55342K02B154ART5
RES 154ohm 1/8W 0.1% 0505

RES 154ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B154ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B154ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B154ART5TR-ND
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B154ART5 764-M55342K02B154ART5TR-ND
Product Name RES 154 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details