Vishay Intertechnology, Inc. RES 152 OHM 1/8W 0.1% 0505 M55342K02B152ARWS

Description
RES 152ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 152ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152 OHM 1/8W 0.1% 0505 - M55342K02B152ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152 OHM 1/8W 0.1% 0505
M55342K02B152ARWS
RES 152 OHM 1/8W 0.1% 0505 M55342K02B152ARWS
RES 152ohm 1/8W 0.1% 0505

RES 152ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B152ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B152ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B152ARWS-ND
152 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

152 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B152ARWS 764-M55342K02B152ARWS-ND
Product Name RES 152 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 152 ohms 152 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details