Vishay Intertechnology, Inc. RES 14.3K OHM 1/8W 0.1% 0505 M55342K02B14B3RT5

Description
RES 14.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 14.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/8W 0.1% 0505 - M55342K02B14B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/8W 0.1% 0505
M55342K02B14B3RT5
RES 14.3K OHM 1/8W 0.1% 0505 M55342K02B14B3RT5
RES 14.3Kohm 1/8W 0.1% 0505

RES 14.3Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B14B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B14B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B14B3RT5TR-ND
14.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

14.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B14B3RT5 764-M55342K02B14B3RT5TR-ND
Product Name RES 14.3K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details