Vishay Precision Group Rcwpm-550 13K 5% K M55342K02B13K0R Rsl Vishay M55342K02B13K0RUL

Description
RCWPM-550 13K 5% K M55342K02B13K0R RSL
Description
RCWPM-550 13K 5% K M55342K02B13K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 13K 5% K M55342K02B13K0R Rsl Vishay - 20P0128 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 13K 5% K M55342K02B13K0R Rsl Vishay
20P0128
Rcwpm-550 13K 5% K M55342K02B13K0R Rsl Vishay 20P0128
RCWPM-550 13K 5% K M55342K02B13K0R RSL

RCWPM-550 13K 5% K M55342K02B13K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0128
Product Name Rcwpm-550 13K 5% K M55342K02B13K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details