Vishay Precision Group Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD M55342K02B13E0RSU

Description
Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD - M55342K02B13E0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD
M55342K02B13E0RSU
Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD M55342K02B13E0RSU
Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 02 Case Size 13 Kohm 0.01% Vishay - 55C6498 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 02 Case Size 13 Kohm 0.01% Vishay
55C6498
M55342 100 Ppm 02 Case Size 13 Kohm 0.01% Vishay 55C6498
M55342 100 ppm 02 Case Size 13 kOhm 0.01%

M55342 100 ppm 02 Case Size 13 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B13E0RSU 55C6498
Product Name Res Thin Film 0505 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 02 Case Size 13 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details