Vishay Intertechnology, Inc. RES 13.3K OHM 1/8W 0.1% 0505 M55342K02B13B3RT5

Description
RES 13.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 13.3Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/8W 0.1% 0505 - M55342K02B13B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/8W 0.1% 0505
M55342K02B13B3RT5
RES 13.3K OHM 1/8W 0.1% 0505 M55342K02B13B3RT5
RES 13.3Kohm 1/8W 0.1% 0505

RES 13.3Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B13B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B13B3RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K02B13B3RT5TR-ND
13.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

13.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B13B3RT5 764-M55342K02B13B3RT5TR-ND
Product Name RES 13.3K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details