Vishay Precision Group Rcwpm-550 130K 1% K M55342K02B130Es Rsl Vishay M55342K02B130ESUL

Description
RCWPM-550 130K 1% K M55342K02B130ES RSL
Description
RCWPM-550 130K 1% K M55342K02B130ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 130K 1% K M55342K02B130Es Rsl Vishay - 20P0136 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 130K 1% K M55342K02B130Es Rsl Vishay
20P0136
Rcwpm-550 130K 1% K M55342K02B130Es Rsl Vishay 20P0136
RCWPM-550 130K 1% K M55342K02B130ES RSL

RCWPM-550 130K 1% K M55342K02B130ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0136
Product Name Rcwpm-550 130K 1% K M55342K02B130Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details