Vishay Precision Group Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B130ERS6

Description
Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B130ERS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B130ERS6
Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R M55342K02B130ERS6
Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,130Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay - 55C6516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,130Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
55C6516
Resistor,thick Film,130Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay 55C6516
Resistor,Thick Film,130KOhms,40WV,1 +/-% Tol,100ppm-TC,0605-C ase,RM-MilStyle

Resistor,Thick Film,130KOhms,40WV,1+/-% Tol,100ppm-TC,0605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B130ERS6 55C6516
Product Name Res Thin Film 0505 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,130Kohms,40Wv,1+/-% Tol,100Ppm-Tc,0605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers