Vishay Intertechnology, Inc. RES 12K OHM 1/8W 0.1% 0505 M55342K02B12B0RTS

Description
RES 12Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 12Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/8W 0.1% 0505 - M55342K02B12B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/8W 0.1% 0505
M55342K02B12B0RTS
RES 12K OHM 1/8W 0.1% 0505 M55342K02B12B0RTS
RES 12Kohm 1/8W 0.1% 0505

RES 12Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B12B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B12B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K02B12B0RTSTR-ND
12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B12B0RTS 764-M55342K02B12B0RTSTR-ND
Product Name RES 12K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details