Vishay Precision Group Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD M55342K02B121ERSU

Description
Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD - M55342K02B121ERSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD
M55342K02B121ERSU
Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD M55342K02B121ERSU
Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD

Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 02 Case Size 121 Kohm 0.01% Vishay - 55C6477 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 02 Case Size 121 Kohm 0.01% Vishay
55C6477
M55342 100 Ppm 02 Case Size 121 Kohm 0.01% Vishay 55C6477
M55342 100 ppm 02 Case Size 121 kOhm 0.01%

M55342 100 ppm 02 Case Size 121 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B121ERSU 55C6477
Product Name Res Thick Film 0505 121K Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 02 Case Size 121 Kohm 0.01% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details