Vishay Precision Group Rcwpm-550 11.8K 1% K M55342K02B11E8S Rsl Vishay M55342K02B11E8SUL

Description
RCWPM-550 11.8K 1% K M55342K02B11E8S RSL
Description
RCWPM-550 11.8K 1% K M55342K02B11E8S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 11.8K 1% K M55342K02B11E8S Rsl Vishay - 19P9987 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 11.8K 1% K M55342K02B11E8S Rsl Vishay
19P9987
Rcwpm-550 11.8K 1% K M55342K02B11E8S Rsl Vishay 19P9987
RCWPM-550 11.8K 1% K M55342K02B11E8S RSL

RCWPM-550 11.8K 1% K M55342K02B11E8S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9987
Product Name Rcwpm-550 11.8K 1% K M55342K02B11E8S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details