Vishay Precision Group Rcwpm-550 11.5K 1% K M55342K02B11E5P Rsl Vishay M55342K02B11E5PUL

Description
RCWPM-550 11.5K 1% K M55342K02B11E5P RSL
Description
RCWPM-550 11.5K 1% K M55342K02B11E5P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 11.5K 1% K M55342K02B11E5P Rsl Vishay - 19P9979 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 11.5K 1% K M55342K02B11E5P Rsl Vishay
19P9979
Rcwpm-550 11.5K 1% K M55342K02B11E5P Rsl Vishay 19P9979
RCWPM-550 11.5K 1% K M55342K02B11E5P RSL

RCWPM-550 11.5K 1% K M55342K02B11E5P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9979
Product Name Rcwpm-550 11.5K 1% K M55342K02B11E5P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details