Vishay Intertechnology, Inc. RES 11.7K OHM 1/8W 0.1% 0505 M55342K02B11B7RWS

Description
RES 11.7Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 11.7Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/8W 0.1% 0505 - M55342K02B11B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/8W 0.1% 0505
M55342K02B11B7RWS
RES 11.7K OHM 1/8W 0.1% 0505 M55342K02B11B7RWS
RES 11.7Kohm 1/8W 0.1% 0505

RES 11.7Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B11B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B11B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K02B11B7RWS-ND
11.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

11.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B11B7RWS 764-M55342K02B11B7RWS-ND
Product Name RES 11.7K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details