Vishay Intertechnology, Inc. RES 117 OHM 1/8W 0.1% 0505 M55342K02B117ARWS

Description
RES 117ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 117ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117 OHM 1/8W 0.1% 0505 - M55342K02B117ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 1/8W 0.1% 0505
M55342K02B117ARWS
RES 117 OHM 1/8W 0.1% 0505 M55342K02B117ARWS
RES 117ohm 1/8W 0.1% 0505

RES 117ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B117ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B117ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B117ARWS-ND
117 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

117 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B117ARWS 764-M55342K02B117ARWS-ND
Product Name RES 117 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 117 ohms 117 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details