Vishay Intertechnology, Inc. RES 115 OHM 1/8W 0.1% 0505 M55342K02B115ARWS

Description
RES 115ohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 115ohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/8W 0.1% 0505 - M55342K02B115ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/8W 0.1% 0505
M55342K02B115ARWS
RES 115 OHM 1/8W 0.1% 0505 M55342K02B115ARWS
RES 115ohm 1/8W 0.1% 0505

RES 115ohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K02B115ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K02B115ARWS-ND
Chip Resistor - Surface Mount 764-M55342K02B115ARWS-ND
115 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

115 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B115ARWS 764-M55342K02B115ARWS-ND
Product Name RES 115 OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details