Vishay Precision Group Rcwpm-550 113K 1% K M55342K02B113Er Tsl Vishay M55342K02B113ERWL

Description
RCWPM-550 113K 1% K M55342K02B113ER TSL
Description
RCWPM-550 113K 1% K M55342K02B113ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 113K 1% K M55342K02B113Er Tsl Vishay - 20P0015 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 113K 1% K M55342K02B113Er Tsl Vishay
20P0015
Rcwpm-550 113K 1% K M55342K02B113Er Tsl Vishay 20P0015
RCWPM-550 113K 1% K M55342K02B113ER TSL

RCWPM-550 113K 1% K M55342K02B113ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P0015
Product Name Rcwpm-550 113K 1% K M55342K02B113Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details