Vishay Precision Group Rcwpm-550 10.5K 1% K M55342K02B10E5S Rsl Vishay M55342K02B10E5SUL

Description
RCWPM-550 10.5K 1% K M55342K02B10E5S RSL
Description
RCWPM-550 10.5K 1% K M55342K02B10E5S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 10.5K 1% K M55342K02B10E5S Rsl Vishay - 19P9859 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 10.5K 1% K M55342K02B10E5S Rsl Vishay
19P9859
Rcwpm-550 10.5K 1% K M55342K02B10E5S Rsl Vishay 19P9859
RCWPM-550 10.5K 1% K M55342K02B10E5S RSL

RCWPM-550 10.5K 1% K M55342K02B10E5S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9859
Product Name Rcwpm-550 10.5K 1% K M55342K02B10E5S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details