Vishay Precision Group Rcwpm-550 10.5K 1% K M55342K02B10E5M Tsl Vishay M55342K02B10E5MWL

Description
RCWPM-550 10.5K 1% K M55342K02B10E5M TSL
Description
RCWPM-550 10.5K 1% K M55342K02B10E5M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 10.5K 1% K M55342K02B10E5M Tsl Vishay - 19P9856 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 10.5K 1% K M55342K02B10E5M Tsl Vishay
19P9856
Rcwpm-550 10.5K 1% K M55342K02B10E5M Tsl Vishay 19P9856
RCWPM-550 10.5K 1% K M55342K02B10E5M TSL

RCWPM-550 10.5K 1% K M55342K02B10E5M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9856
Product Name Rcwpm-550 10.5K 1% K M55342K02B10E5M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details