Vishay Intertechnology, Inc. Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B10E0RWB

Description
Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray - M55342K02B10E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray
M55342K02B10E0RWB
Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray M55342K02B10E0RWB
Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K02B10E0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B10E0RWB-ND
Chip Resistor - Surface Mount 541-M55342K02B10E0RWB-ND
DESC: RES,FIXED,10K,0.05W, 1%

DESC: RES,FIXED,10K,0.05W,1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B10E0RWB 541-M55342K02B10E0RWB-ND
Product Name Res Thin Film 0505 10K Ohm 1% 1/8W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers