Vishay Precision Group Thick Film ResistorsSeries:RCWPM; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... M55342K02B10E0R

Description
Thick Film ResistorsSeries:RCWP M; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...
Request a Quote
Description
Thick Film ResistorsSeries:RCWP M; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorsSeries:RCWPM; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... - M55342K02B10E0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorsSeries:RCWPM; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...
M55342K02B10E0R
Thick Film ResistorsSeries:RCWPM; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... M55342K02B10E0R
Thick Film ResistorsSeries:RCWP M; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...

Thick Film ResistorsSeries:RCWPM; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...

Supplier's Site
Thick Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay - 11C2462 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay
11C2462
Thick Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay 11C2462
THICK FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:55mW; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series RoHS Compliant: No

THICK FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:55mW; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B10E0R 11C2462
Product Name Thick Film ResistorsSeries:RCWPM; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... Thick Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details