Vishay Intertechnology, Inc. Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R M55342K02B10D0RS2

Description
Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R - M55342K02B10D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R
M55342K02B10D0RS2
Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R M55342K02B10D0RS2
Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K02B10D0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B10D0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K02B10D0RS2DKR-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K02B10D0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B10D0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K02B10D0RS2CT-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K02B10D0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K02B10D0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K02B10D0RS2TR-ND
THICK FILM RESISTOR 0505 1%

THICK FILM RESISTOR 0505 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K02B10D0RS2 541-M55342K02B10D0RS2DKR-ND
Product Name Res Thick Film 0505 10 Ohm 1% 11/200W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0505
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 200 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers