SMD,0505,1/20W,10ohm
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K02B10B0RWS | 764-M55342K02B10B0RWS-ND |
| Product Name | SMD,0505,1/20W,10 OHM,.1%,100PPM,R FAIL RATE,BULK | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0505 |
| Resistance Range | 10 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 20 watts | 0.1250 watts |
| Configuration | Single Resistor |