Vishay Precision Group Rcwpm-550 100K 5% K M55342K02B100Kr Tsl Vishay M55342K02B100KRWL

Description
RCWPM-550 100K 5% K M55342K02B100KR TSL
Description
RCWPM-550 100K 5% K M55342K02B100KR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 100K 5% K M55342K02B100Kr Tsl Vishay - 19P9922 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 100K 5% K M55342K02B100Kr Tsl Vishay
19P9922
Rcwpm-550 100K 5% K M55342K02B100Kr Tsl Vishay 19P9922
RCWPM-550 100K 5% K M55342K02B100KR TSL

RCWPM-550 100K 5% K M55342K02B100KR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19P9922
Product Name Rcwpm-550 100K 5% K M55342K02B100Kr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details