Vishay Precision Group Thick Film ResistorsSeries:RCWPM; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... M55342K02B100DR

Description
Thick Film ResistorsSeries:RCWP M; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...
Request a Quote
Description
Thick Film ResistorsSeries:RCWP M; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorsSeries:RCWPM; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... - M55342K02B100DR - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorsSeries:RCWPM; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...
M55342K02B100DR
Thick Film ResistorsSeries:RCWPM; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... M55342K02B100DR
Thick Film ResistorsSeries:RCWP M; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...

Thick Film ResistorsSeries:RCWPM; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0...

Supplier's Site
Thick Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay - 11C2464 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay
11C2464
Thick Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay 11C2464
THICK FILM RESISTOR, 100 OHM, 125mW, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:55mW; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series RoHS Compliant: No

THICK FILM RESISTOR, 100 OHM, 125mW, 1%; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:55mW; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K02B100DR 11C2464
Product Name Thick Film ResistorsSeries:RCWPM; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:0.0... Thick Film Resistor, 100 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details