Vishay Intertechnology, Inc. RES 953 OHM 1/20W 0.1% 0502 M55342K01B953ART5

Description
RES 953ohm 1/20W 0.1% 0502
Request a Quote Datasheet
Description
RES 953ohm 1/20W 0.1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/20W 0.1% 0502 - M55342K01B953ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/20W 0.1% 0502
M55342K01B953ART5
RES 953 OHM 1/20W 0.1% 0502 M55342K01B953ART5
RES 953ohm 1/20W 0.1% 0502

RES 953ohm 1/20W 0.1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B953ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B953ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K01B953ART5TR-ND
953 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

953 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B953ART5 764-M55342K01B953ART5TR-ND
Product Name RES 953 OHM 1/20W 0.1% 0502 Chip Resistor - Surface Mount
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details