Vishay Intertechnology, Inc. RES 6.65K OHM 1/20W 1% 0502 M55342K01B6E65RT5V

Description
RES 6.65Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 6.65Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/20W 1% 0502 - M55342K01B6E65RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/20W 1% 0502
M55342K01B6E65RT5V
RES 6.65K OHM 1/20W 1% 0502 M55342K01B6E65RT5V
RES 6.65Kohm 1/20W 1% 0502

RES 6.65Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B6E65RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B6E65RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B6E65RT5VTR-ND
6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B6E65RT5V 764-M55342K01B6E65RT5VTR-ND
Product Name RES 6.65K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers