Vishay Intertechnology, Inc. RES 6.81K OHM 1/20W 0.1% 0502 M55342K01B6B81RWS

Description
RES 6.81Kohm 1/20W 0.1% 0502
Request a Quote Datasheet
Description
RES 6.81Kohm 1/20W 0.1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/20W 0.1% 0502 - M55342K01B6B81RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/20W 0.1% 0502
M55342K01B6B81RWS
RES 6.81K OHM 1/20W 0.1% 0502 M55342K01B6B81RWS
RES 6.81Kohm 1/20W 0.1% 0502

RES 6.81Kohm 1/20W 0.1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B6B81RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B6B81RWS-ND
Chip Resistor - Surface Mount 764-M55342K01B6B81RWS-ND
6.81 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

6.81 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B6B81RWS 764-M55342K01B6B81RWS-ND
Product Name RES 6.81K OHM 1/20W 0.1% 0502 Chip Resistor - Surface Mount
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details