Vishay Intertechnology, Inc. RES 51.1K OHM 1/20W 1% 0502 M55342K01B51E1RT5V

Description
RES 51.1Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 51.1Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/20W 1% 0502 - M55342K01B51E1RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/20W 1% 0502
M55342K01B51E1RT5V
RES 51.1K OHM 1/20W 1% 0502 M55342K01B51E1RT5V
RES 51.1Kohm 1/20W 1% 0502

RES 51.1Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B51E1RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B51E1RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B51E1RT5VTR-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B51E1RT5V 764-M55342K01B51E1RT5VTR-ND
Product Name RES 51.1K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details