Vishay Intertechnology, Inc. RES 4.7K OHM 1/20W 2% 0502 M55342K01B4H70PT0V

Description
RES 4.7Kohm 1/20W 2% 0502
Request a Quote Datasheet
Description
RES 4.7Kohm 1/20W 2% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/20W 2% 0502 - M55342K01B4H70PT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/20W 2% 0502
M55342K01B4H70PT0V
RES 4.7K OHM 1/20W 2% 0502 M55342K01B4H70PT0V
RES 4.7Kohm 1/20W 2% 0502

RES 4.7Kohm 1/20W 2% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B4H70PT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B4H70PT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B4H70PT0VTR-ND
4.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K01B4H70PT0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K01B4H70PT0V
Chip Resistor - Surface Mount M55342K01B4H70PT0V
RES SMD 4.7K OHM 2% 1/20W 0502

RES SMD 4.7K OHM 2% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K01B4H70PT0V 764-M55342K01B4H70PT0VTR-ND M55342K01B4H70PT0V
Product Name RES 4.7K OHM 1/20W 2% 0502 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details