Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K01B3E01PT0V

Description
3.01 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K01B3E01PT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B3E01PT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B3E01PT0VTR-ND
3.01 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

3.01 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 3.01K OHM 1/20W 1% 0502 - M55342K01B3E01PT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/20W 1% 0502
M55342K01B3E01PT0V
RES 3.01K OHM 1/20W 1% 0502 M55342K01B3E01PT0V
RES 3.01Kohm 1/20W 1% 0502

RES 3.01Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - M55342K01B3E01PT0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K01B3E01PT0V
Chip Resistor - Surface Mount M55342K01B3E01PT0V
RES SMD 3.01K OHM 1% 1/20W 0502

RES SMD 3.01K OHM 1% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K01B3E01PT0VTR-ND M55342K01B3E01PT0V M55342K01B3E01PT0V
Product Name Chip Resistor - Surface Mount RES 3.01K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details