Vishay Intertechnology, Inc. RES 30.9K OHM 1/20W 1% 0502 M55342K01B30E9RWSV

Description
RES 30.9Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 30.9Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/20W 1% 0502 - M55342K01B30E9RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/20W 1% 0502
M55342K01B30E9RWSV
RES 30.9K OHM 1/20W 1% 0502 M55342K01B30E9RWSV
RES 30.9Kohm 1/20W 1% 0502

RES 30.9Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B30E9RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B30E9RWSV-ND
Chip Resistor - Surface Mount 764-M55342K01B30E9RWSV-ND
30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

30.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B30E9RWSV 764-M55342K01B30E9RWSV-ND
Product Name RES 30.9K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details