Vishay Intertechnology, Inc. RES 30.1K OHM 1/20W 1% 0502 M55342K01B30E1PT0V

Description
RES 30.1Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 30.1Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/20W 1% 0502 - M55342K01B30E1PT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/20W 1% 0502
M55342K01B30E1PT0V
RES 30.1K OHM 1/20W 1% 0502 M55342K01B30E1PT0V
RES 30.1Kohm 1/20W 1% 0502

RES 30.1Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B30E1PT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B30E1PT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B30E1PT0VTR-ND
30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

30.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B30E1PT0V 764-M55342K01B30E1PT0VTR-ND
Product Name RES 30.1K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details