Vishay Intertechnology, Inc. RES 28.7K OHM 1/20W 1% 0502 M55342K01B28E7RWSV

Description
RES 28.7Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 28.7Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/20W 1% 0502 - M55342K01B28E7RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/20W 1% 0502
M55342K01B28E7RWSV
RES 28.7K OHM 1/20W 1% 0502 M55342K01B28E7RWSV
RES 28.7Kohm 1/20W 1% 0502

RES 28.7Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B28E7RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B28E7RWSV-ND
Chip Resistor - Surface Mount 764-M55342K01B28E7RWSV-ND
28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B28E7RWSV 764-M55342K01B28E7RWSV-ND
Product Name RES 28.7K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details