Vishay Intertechnology, Inc. RES 27.4K OHM 1/20W 1% 0502 M55342K01B27E4RWSV

Description
RES 27.4Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 27.4Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/20W 1% 0502 - M55342K01B27E4RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/20W 1% 0502
M55342K01B27E4RWSV
RES 27.4K OHM 1/20W 1% 0502 M55342K01B27E4RWSV
RES 27.4Kohm 1/20W 1% 0502

RES 27.4Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B27E4RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B27E4RWSV-ND
Chip Resistor - Surface Mount 764-M55342K01B27E4RWSV-ND
27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B27E4RWSV 764-M55342K01B27E4RWSV-ND
Product Name RES 27.4K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers