Vishay Intertechnology, Inc. RES 22.1K OHM 1/20W 1% 0502 M55342K01B22E1RWSV

Description
RES 22.1Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 22.1Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/20W 1% 0502 - M55342K01B22E1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/20W 1% 0502
M55342K01B22E1RWSV
RES 22.1K OHM 1/20W 1% 0502 M55342K01B22E1RWSV
RES 22.1Kohm 1/20W 1% 0502

RES 22.1Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B22E1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B22E1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K01B22E1RWSV-ND
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B22E1RWSV 764-M55342K01B22E1RWSV-ND
Product Name RES 22.1K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers