Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K01B22E1RT0V

Description
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K01B22E1RT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B22E1RT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B22E1RT0VTR-ND
22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 22.1K OHM 1/20W 1% 0502 - M55342K01B22E1RT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/20W 1% 0502
M55342K01B22E1RT0V
RES 22.1K OHM 1/20W 1% 0502 M55342K01B22E1RT0V
RES 22.1Kohm 1/20W 1% 0502

RES 22.1Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - M55342K01B22E1RT0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K01B22E1RT0V
Chip Resistor - Surface Mount M55342K01B22E1RT0V
RES SMD 22.1K OHM 1% 1/20W 0502

RES SMD 22.1K OHM 1% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K01B22E1RT0VTR-ND M55342K01B22E1RT0V M55342K01B22E1RT0V
Product Name Chip Resistor - Surface Mount RES 22.1K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details