Vishay Intertechnology, Inc. RES 13K OHM 1/20W 1% 0502 M55342K01B13E0RTIV

Description
RES 13Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 13Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/20W 1% 0502 - M55342K01B13E0RTIV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/20W 1% 0502
M55342K01B13E0RTIV
RES 13K OHM 1/20W 1% 0502 M55342K01B13E0RTIV
RES 13Kohm 1/20W 1% 0502

RES 13Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B13E0RTIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B13E0RTIVTR-ND
Chip Resistor - Surface Mount 764-M55342K01B13E0RTIVTR-ND
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B13E0RTIV 764-M55342K01B13E0RTIVTR-ND
Product Name RES 13K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers