Vishay Intertechnology, Inc. RES 137K OHM 1/20W 1% 0502 M55342K01B137ERTIV

Description
RES 137Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 137Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/20W 1% 0502 - M55342K01B137ERTIV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/20W 1% 0502
M55342K01B137ERTIV
RES 137K OHM 1/20W 1% 0502 M55342K01B137ERTIV
RES 137Kohm 1/20W 1% 0502

RES 137Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K01B137ERTIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B137ERTIVTR-ND
Chip Resistor - Surface Mount 764-M55342K01B137ERTIVTR-ND
137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K01B137ERTIV 764-M55342K01B137ERTIVTR-ND
Product Name RES 137K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details