Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K01B10B0RWS

Description
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K01B10B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B10B0RWS-ND
Chip Resistor - Surface Mount 764-M55342K01B10B0RWS-ND
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10K OHM 1/20W 0.1% 0502 - M55342K01B10B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/20W 0.1% 0502
M55342K01B10B0RWS
RES 10K OHM 1/20W 0.1% 0502 M55342K01B10B0RWS
RES 10Kohm 1/20W 0.1% 0502

RES 10Kohm 1/20W 0.1% 0502

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K01B10B0RWS-ND M55342K01B10B0RWS
Product Name Chip Resistor - Surface Mount RES 10K OHM 1/20W 0.1% 0502
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers