Vishay Intertechnology, Inc. RES 9.53K OHM 1/10W 1% 0603 M55342H12B9E53RWS

Description
RES 9.53Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 9.53Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/10W 1% 0603 - M55342H12B9E53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/10W 1% 0603
M55342H12B9E53RWS
RES 9.53K OHM 1/10W 1% 0603 M55342H12B9E53RWS
RES 9.53Kohm 1/10W 1% 0603

RES 9.53Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B9E53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B9E53RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B9E53RWS-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B9E53RWS 764-M55342H12B9E53RWS-ND
Product Name RES 9.53K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details