Vishay Intertechnology, Inc. RES 89 OHM 1/10W 1% 0603 M55342H12B89D0RWS

Description
RES 89ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 89ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89 OHM 1/10W 1% 0603 - M55342H12B89D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89 OHM 1/10W 1% 0603
M55342H12B89D0RWS
RES 89 OHM 1/10W 1% 0603 M55342H12B89D0RWS
RES 89ohm 1/10W 1% 0603

RES 89ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B89D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B89D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B89D0RWS-ND
89 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

89 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B89D0RWS 764-M55342H12B89D0RWS-ND
Product Name RES 89 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 89 ohms 89 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details