Vishay Intertechnology, Inc. RES 887 OHM 1/10W 1% 0603 M55342H12B887DRWS

Description
RES 887ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 887ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/10W 1% 0603 - M55342H12B887DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/10W 1% 0603
M55342H12B887DRWS
RES 887 OHM 1/10W 1% 0603 M55342H12B887DRWS
RES 887ohm 1/10W 1% 0603

RES 887ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B887DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B887DRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B887DRWS-ND
887 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

887 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B887DRWS 764-M55342H12B887DRWS-ND
Product Name RES 887 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details