Vishay Intertechnology, Inc. RES 7.15K OHM 1/10W 1% 0603 M55342H12B7E15RT5

Description
RES 7.15Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 7.15Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/10W 1% 0603 - M55342H12B7E15RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/10W 1% 0603
M55342H12B7E15RT5
RES 7.15K OHM 1/10W 1% 0603 M55342H12B7E15RT5
RES 7.15Kohm 1/10W 1% 0603

RES 7.15Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B7E15RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B7E15RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B7E15RT5TR-ND
7.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

7.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B7E15RT5 764-M55342H12B7E15RT5TR-ND
Product Name RES 7.15K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details