Vishay Intertechnology, Inc. RES 787 OHM 1/10W 0.1% 0603 M55342H12B787ARWS

Description
RES 787ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 787ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/10W 0.1% 0603 - M55342H12B787ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/10W 0.1% 0603
M55342H12B787ARWS
RES 787 OHM 1/10W 0.1% 0603 M55342H12B787ARWS
RES 787ohm 1/10W 0.1% 0603

RES 787ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B787ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B787ARWS-ND
Chip Resistor - Surface Mount 764-M55342H12B787ARWS-ND
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B787ARWS 764-M55342H12B787ARWS-ND
Product Name RES 787 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details